TI Interface Products & Isolation Solutions

Texas Instruments offers a broad face of interface products delivering efficient, robust and reliable communication. 

IO-Link transceivers with integrated protection in a tiny package    

The TIOL111 transceiver implements the IO-Link interface for industrial bidirectional, point-to-point communication. When connected to an IO-Link master through a three-wire interface, the master can initiate communication and exchange data with the remote node while the TIOL111 acts as a complete physical layer for the communication.

Digital Sensor Output Driver With Integrated Surge Protection

TIOS101 is configurable as a high-side, low-side or push-pull driver and is capable of withstanding up to 1.2 kV (500 Ω) of IEC 61000-4-5 surge, featuring integrated reverse polarity protection. A simple pin-programmable interface allows easy interfacing to the controller circuits.

Multiple Switch Detection Interface for industrial applications

The TIC12400 Multiple Switch Detection Interface (MSDI) switch and sensor monitor directly monitors and provides built-in diagnostics for 24 channel inputs. The device’s polling sequence architecture reduces the processor active time, significantly cutting system power usage in industrial applications.

Meet the Highest Efficiency Reinforced Isolator with DC/DC Power

With the industry’s most efficient power transfer, lowest radiated emissions and highest immunity, the ISOW7841 reinforced digital isolator helps support reliable operation of industrial systems. The device offers integrated isolated power and data up to 100 Mbps. Higher power delivery and longer system lifetime are enabled through 80% higher efficiency compared to other integrated solutions.

Click the links below to request a sample or buy the part that you require today:

http://www.ti.com/product/TIOL111/samplebuy?HQS=asc-int-trx-iolink-exah-sa-TIOL111_TIOS101campaignemail-eu&DCM=yes

http://www.ti.com/product/tios101/samplebuy?HQS=asc-int-trx-tios101-exah-sa-iolink-eu&DCM=yes

http://www.ti.com/product/tic12400/samplebuy?HQS=asc-int-mux-tic12400-exah-sa-msdi-eu&DCM=yes

http://www.ti.com/product/ISOW7841/samplebuy?HQS=asc-int-iso-isow-exah-sa-null-eu&DCM=yes

To find the best TI prices, visit www.oemsecrets.com 

 

 

 

AVNET and TI empower your supply chain

 Silica     

Texas Instruments customers throughout the supply chain count on Avnet to deliver reliable, efficient services and customized solutions through their global capabilities, availability, flexibility and experience.

Avnet

Broad availabilities

  • Avnet ship more than 560.000 TI line items each year across Europe, the United States and Asia.
  • With 14 distribution centers worldwide
  • Avnet will manage your order process for the complete TI portfolio.

Featured TI products from Avnet on OEMsecrets

  • TPS2660 – 60V 2A Industrial eFuse with integrated reverse-Input polarity protection offers a compact size, feature rich eFuse with a full suite of protection features. The wide supply input range of 4.2 to 55 V allows control of many popular DC bus voltages. The device can withstand and protect the loads from positive and negative supply voltages up to ± 60V.

  • CC3220 – SimpleLink™ Wi-Fi® Wireless Network Processor, Internet-of-Things Solution for MCU Applications.

TI store on OEMsecrets

   Find the TI store on OEMsecrets

We are now listing the TI store direct on OEM Secrets. Compare prices and buy thousands of active devices from Texas Instruments on OEMsecrets. Simply click buy now on TI’s product listing to checkout in the TI store.

Featured products from Texas Instruments:

 

TI Designs, Datasheets and Companion Products on OEMsecrets

            

 
Buyers on OEMsecrets.com can now view datasheets, request samples, search reference designs and buy companion products direct from Texas Instruments on the site. We’re looking to integrate more technical information into the search results from manufacturers and we’ll launch an updated version of the site in a few days.

The companion products filter shows alternative or similar parts offered by TI, if for example stock availability is low or a product is on a lead time. 

TI are now also including 2700+ reference designs in the authorised search results. By clicking on TI reference designs, buyers are able to view the associated TIDesigns relating to the part searched. Use OPA333AIDBVR as an example. 

TI’s technical information is also available via our API. We’ll let you know as soon as the new search results layout is live and look forward to hearing your feedback. 

 

Buy Samples from Texas Instruments on OEMsecrets

      

TI Reference Designs, Samples and Datasheets
We are pleased to announce that you can now order samples directly from Texas Instruments from OEM Secrets‘ online platform. You are able to request a sample from TI in the authorised results table, where you can also find reference design information and datasheets.

OEMsecrets.com is the fastest way to compare electronic components prices and to find the best cost for electronic spare parts. Search, compare and buy online today.