Analog Devices MEMS accelerometers offer ultralow power, precision impact and shock detection perfect for portable IoT applications.

These accelerometers are built to be intrinsically stable over time and temperature with no calibration required.

ADXL356/357 Accelerometers 

The ADXL356/357 MEMS accelerometers feature low noise, low power and offer an excellent solution for Wireless Condition Monitoring nodes.

ADXL372/375 Accelerometer

Ultralow power, 3-axis, ±200g MEMS accelerometer features deep, multimode output FIFO, several activity modes and comes in a small, thin package.

Get your parts sooner with free 1-day shipping when you spend $50 or more with Arrow.com

 

 

Upgrade your Industrial Design with Broadcom

 

 

 

Optocouplers – Industrial Fiber – Encoders

New Packages/ More Features/ Better Performance

Get the benefit of enhanced system design through the newest features at the same or lower price with a longer-term assurance of supply.

ACPL-352J: This 5A gate drive optocoupler is a device with integrated fail-safe IGBT and MOSFET diagnostics, protection and fault reporting.


ACPL-C799 is a 1-bit, second-order sigma-delta (Σ-Δ) modular that converts an analog input into a high-speed data stream with galvanic isolation based on optical coupling technology.

AFBR-57E6APZ-HT: Low Power 125MBd SFP Transceiver for Fast Ethernet & FDDI (-40°C to +95°C Temperature).

AFBR-59E4APZ-HT: The AFBR-59E4APZ-HT is a new power-saving Small Form Factor transceiver that gives the system designer a product to implement a range of solutions for multimode fiber Fast Ethernet.

AEDR-8700 Series: The Broadcom AEDR-871x is a 3-channel reflective optical encoder device providing dual channel quadrature digital outputs and an index channel digital output.

EBV & Broadcom @ PCIM 2018

June 5-7, 2018.

Save the date and visit both at PCIM 2018.