Learn all about Texas Instruments’ comprehensive Power Management porfolio

Simplify your DC/DC design with LMZM33603

The LMZM33603 36V, 3A power module offers stellar EMI performance in a compact QFN package.
Order yours today and enjoy the peace of mind that comes with reliable performance, small solution size, and reduced design cycle time.

Power your processor with the industry’s first 5+3- phase PMBus controller


Powering high-current processors requires flexible solutions, and the TPS53681 PMBus multiphase PWM buck controller delivers with dual output 6+2/5+3 phase configuration. This multiphase driverless controller is paired with TI smart power stages for accurate current sensing and excellent thermal performance.

The next generation of TVS surge diodes is here


With a 94% smaller footprint, lower leakage and flat-clamping technology, TI’s Flat-Clamp portfolio provides more robust protection than traditional TVS surge diodes.

TI’s new TVS3300 family of Flat-Clamps gives designers precise control over clamping voltage vs surge current, even across temperature. It’s time to re-evaluate your TVS protection. Learn more in the whitepaper.

NEW: Industry’s smallest 8A single-rail module


Powering your 4A to 8A digital load just got smaller, easier, and more reliable. At 7.5mm x 7.5mm, the TPSM84824 17V, 8A step-down power module provides the smallest footprint in its class. And with TurboTrans™ technology, it delivers fast transient response with the industry’s lowest overshoot.

TPSM84824 comes with minimal external components, and pin- and footprint-compatible 4A and 6A alternatives.

Introducing TI’s first PMBus power module


Presenting an easier way to power your high-current digital core: TPSM846C23 is a PMBus-compliant DC/DC power module with an integrated inductor and FETs that crams 35A of output current capability into 240mm2. Two of these modules can easily be paralleled to deliver up to 70A of output current to the point-of-load from a nominal 12V or 5V input voltage.

Save space in your automotive design with TI’s synchronous buck-boost DC-DC converter


The TPS5516x-Q1 family provides a cost-effective single chip solution for a regulated output voltage between 5V and 12V, with up to 1A load current depending on voltage requirements. The buck-boost overlap control ensures automatic transition between step-down and step-up mode with optimal efficiency.
These buck/boosts provide a smaller solution size and higher efficiency than a discrete boost-buck converter solution.

Highest efficiency and lowest standby power without the audible noise


Want the lowest standby power? Need to simplify your system design for your AC/DC applications? Get to know our newest power factor correction (PFC) controller, UCC28056. With zero cross detection scheme (without auxiliary winding) and advanced burst mode, UCC28056 will help you design your next offline system.

6A three-level buck battery charger enables faster charge times for portable electronics


TI’s BQ25910, the industry’s first integrated 6A three-level buck battery charger, is a game-changer for how we will charge our smartphones, tablets, electronic point of sale (EPOS) and other portable electronics in the future. New power conversion technology reduces battery charging time up to 50% and allows for up to 5% efficiency improvements compared to conventional architectures.

Get great EMI and thermal performance the easy way


Any engineers out there looking for high-efficiency DC/DC conversion without the headaches that typically come with EMI mitigation and thermal management? Everyone? Ok, good.

Introducing the LM73605/6 and LM76002/3 families of wide VINsynchronous buck converters. Designed with high integration, thoughtful pin-out, and best-in-class thermal coefficients, LM73605/6 and LM76002/3 give you amazing performance without all of the headaches.

The world’s smallest 36V, 1A DC/DC solution


With a 27mm2 package size and only two external components, the LMZM23600/ 01 power module can convert a nominal 24V input to 3.3V in a solution size that is 45% smaller than competition. With the simplicity of power modules paired with the magic of WEBENCH®, you can bring the world’s tiniest 36V, 1A buck design to market with blazing speed.

To find the best price for Texas Instruments search OEMsecrets

Artificial Intelligence meets Raspberry Pi and more!

Rasberry Pi and AI Combined

Are the likes of AI and deep neural networks purely the realm of expert engineers, scientists and mathematicians?

We don’t think so, so we built a Raspberry Pi 3 Model B based object-identifying appliance, using an Intel Movidius, a Pmod HAT, a Pi camera and a Digilent OLED Pmod. Find out how we got on.

Design of a Korg Nutube Amplifier Part 5: Finishing Touches

Read the final instalment on our 5-part blog series exploring the design of a guitar pedal for amplification and distortion, going all the way from project start to a finished working design, making use of the Korg Nutube. Catch up now to see the result: a cool little pre-amp, packaged in a smart custom laser cut enclosure, with a protective case for transportation.

Harting Easy Access InduCom D-Sub Backshells

These Harting InduCom full metal hood D-sub connectors allow easy access and side by side stacking for a 3-cable entry hood. They are easy to fix with a minimum angle for screwdrivers of 7.5 degrees and provide easy assembly for use in robust and industrial-strength BUS interfaces in harsh manufacturing environments. Choose from 9, 15, 25 and 37-pole versions.

TRACO Power THM Series DC/DC Converters

Providing a reinforced insulation system for 5000 VACrms with compliance to safety standard IEC/EN/ES 60601-1 3rd edition for 2 x MOPP and approved for an operating altitude of up to 5000 m. Design and production conform to ISO 13485 and the converters also operate within the EMC emission and immunity levels according to standard IEC 60601-1-2 4th edition – ideal for medical equipment and applications such as transportation

C & K Switches APB Series Pushbuttons

Featuring backlit caps with either blue or white LEDs, C & K’s APB series pushbuttons provide a highly visible indication that the switch has been activated or turned on. Ideal for joystick modules and control panels used in off-road transportation and construction equipment controls, in addition to harsh industrial applications and featuring an extended operating life of up to 1,000,000 cycles

DSFL Series D-Sub Connector Housings

Straight and angled diecast zinc D-Sub connector housings. The IP20 hoods feature a large inner interior making them suitable for D-Sub connectors with special contacts. The IP20 D-Sub hoods have a cable strain relief with a 3.0 mm to 9.5 mm external cable diameter. The robust hoods are easily assembled and mounted due to the snap fit locking feature and pre-assembled locking screws, making them ideal for harsh factory and industrial environments.

High Performance Off line Switcher and PFC Controllers

A robust miniature Ethernet interface, which has the potential to replace the conventional RJ45 connection. The connectors have been designed for use in a variety of fields and applications including security systems, factory automation such as machinery and robotics, communications and data networks, and various transportation applications.

For further information, click the links below to find out more about the parts within this article:

https://www.rs-online.com/designspark/ai-powered-identification-with-the-pidentifier

https://www.rs-online.com/designspark/design-of-a-korg-nutube-amplifier-part-5-finishing-touches

https://uk.rs-online.com/web/c/?searchTerm=np-inducom-0318_uk&searchType=Offers&dr=N

https://uk.rs-online.com/web/c/power-supplies-transformers/dc-dc-converters/isolated-dc-dc-converters/?searchTerm=TRACOPOWER&applied-dimensions=4293630027,4294880252,4294870324,4294880577

https://uk.rs-online.com/web/c/switches/push-button-switches-accessories/push-button-switches/?searchTerm=np-ckswitches-0318_uk&searchType=Offers&dr=N&applied-dimensions=4294840722

https://uk.rs-online.com/web/c/connectors/usb-d-sub-computing-connectors/d-sub-connector-backshells/?searchTerm=np-Phoenix-0118_uk&searchType=Offers&h=s&sra=oss&redirect-relevancy-data=77633D4E4F4E4526

https://uk.rs-online.com/web/c/connectors/network-telecom-connectors/rj45-connectors/?searchTerm=np-Hirose-0118_uk&searchType=Offers&h=s&sra=oss&redirect-relevancy-data=77633D4E4F4E4526

You can search for all RS inventory and compare prices from 120 distributors on www.oemsecrets.com