Texas Instruments Latest Power Management Products

      

Learn all about Texas Instruments’ comprehensive Power Management portfolio

Simplify your DC/DC design with LMZM33603   

The LMZM33603 36V, 3A power module offers stellar EMI performance in a compact QFN package. Order yours today and enjoy the peace of mind that comes with reliable performance, small solution size, and reduced design cycle time.

LMZM33603Download DataSheet

Power your processor with the industry’s first 5+3-phase PMBus controller

Powering high-current processors requires flexible solutions, and the TPS53681 PMBus multiphase PWM buck controller delivers with dual output 6+2/5+3 phase configuration. This multiphase driverless controller is paired with TI smart power stages for accurate current sensing and excellent thermal performance.

TPS53681 Download DataSheet

TPS54424 provides high efficiency in a tiny HotRod™ package

The new TPS54424 17V, 4A synchronous SWIFT™ buck converter has the features to be your new go-to solution for 12V to point-of-load (PoL) conversions. Synchronization and fixed-frequency operation help manage noise for applications within sensitive Medical and Test & Measurement environments, while customers in the Telecom and Enterprise Switching markets will appreciate the integrated low RDS(on) FETs and high-output accuracy.

TPS54424 Download DataSheet

Achieve higher power and reliability in your automotive lighting design

By removing the integrated MOSFET, the TPS92830-Q1 LED controller provides ultimate design flexibility, allowing you to choose the right MOSFET for your automotive lighting system.

The TPS92830-Q1 has a unique architecture which enables you to achieve higher system power with improved thermal dissipation while built-in LED open and short detection and an output current derating feature enable greater system reliability.

TPS92830-Q1 Download DataSheet

           

Struggling with the weight of your excess inventory

          

Struggling with the weight of your excess inventory?

Many companies in the electronics manufacturing industry face the issue of excess inventory at some point, and with new technology constantly emerging this will remain the case.

Companies may think that selling excess is a difficult or time consuming process, but by outsourcing the problem to a professional excess inventory management company, it is actually very straightforward. As inventory ages, the value decreases so working with a reliable excess partner will help to realise the maximum value for your stock.

CCL provides electronics manufacturers and distributors with a one-stop solution to their excess component inventory.
100% focused on inventory management, CCL has evolved to assist thousands of electronics companies with managing their inventory, freeing up valuable warehouse space and improving cash flow.

CCL’s 20 years’ experience is gained by partnering with some of the best-known technology companies globally, and their team are ready to make an offer that works for you.

  

Send CCL your list of excess electronic components including:

•    Manufacturer part number
•    Manufacturer
•    Date code
•    Quantity
•    Pictures and other information

Once CCL receive your list, their team will review it and make a competitive offer for your surplus stock.

Contact

Lauren Costello-Fox  lcf@oemXS.com  www.oemXS.com

Avnet Silica’s Renesas Visible things Industrial Starter Kit Giveaway

Avnet Silica’s fully integrated IoT Platform is your complete solution from edge to enterprise

Simplify and secure your IoT solution with Avnet Silica’s complete evaluation and reference platform, Visible Things. It connects smart devices right to the cloud and enterprise software, and supports an ever increasing range of sensor, connectivity, gateway and security technologies. Together with Avnet Silica’s cloud, analytics, mobile and enterprise integration services, it’s a complete solution from edge to enterprise – so relax.

    Button - Buy Now -

Avnet Silica’s Visible Things Industrial Starter Kit provides a turnkey solution based on the Renesas Synergy™ Platform, that allows you to start designing at the API level and is equipped to handle an outstanding range of connectivity tasks.

Header       Header

Visible Things – Key Features

Sensor to server security layer on top of network security
Quick evaluation of end application
Highest degree of flexibility
Reduces development time significantly – time saving
Optimised power consumption
Cloud ready

Renesas Synergy™ Platform – Key Elements

Qualified commercial-grade software with a common API
Scalable and compatible ARM Cortex-M based microcontrollers
Intuitive professional development tools and kits
Time-saving end-to-end solutions
Click-through licensing plus a collection of specialized add-on software

TI Interface Products & Isolation Solutions

Texas Instruments offers a broad face of interface products delivering efficient, robust and reliable communication. 

IO-Link transceivers with integrated protection in a tiny package    

The TIOL111 transceiver implements the IO-Link interface for industrial bidirectional, point-to-point communication. When connected to an IO-Link master through a three-wire interface, the master can initiate communication and exchange data with the remote node while the TIOL111 acts as a complete physical layer for the communication.

Digital Sensor Output Driver With Integrated Surge Protection

TIOS101 is configurable as a high-side, low-side or push-pull driver and is capable of withstanding up to 1.2 kV (500 Ω) of IEC 61000-4-5 surge, featuring integrated reverse polarity protection. A simple pin-programmable interface allows easy interfacing to the controller circuits.

Multiple Switch Detection Interface for industrial applications

The TIC12400 Multiple Switch Detection Interface (MSDI) switch and sensor monitor directly monitors and provides built-in diagnostics for 24 channel inputs. The device’s polling sequence architecture reduces the processor active time, significantly cutting system power usage in industrial applications.

Meet the Highest Efficiency Reinforced Isolator with DC/DC Power

With the industry’s most efficient power transfer, lowest radiated emissions and highest immunity, the ISOW7841 reinforced digital isolator helps support reliable operation of industrial systems. The device offers integrated isolated power and data up to 100 Mbps. Higher power delivery and longer system lifetime are enabled through 80% higher efficiency compared to other integrated solutions.

Click the links below to request a sample or buy the part that you require today:

http://www.ti.com/product/TIOL111/samplebuy?HQS=asc-int-trx-iolink-exah-sa-TIOL111_TIOS101campaignemail-eu&DCM=yes

http://www.ti.com/product/tios101/samplebuy?HQS=asc-int-trx-tios101-exah-sa-iolink-eu&DCM=yes

http://www.ti.com/product/tic12400/samplebuy?HQS=asc-int-mux-tic12400-exah-sa-msdi-eu&DCM=yes

http://www.ti.com/product/ISOW7841/samplebuy?HQS=asc-int-iso-isow-exah-sa-null-eu&DCM=yes

To find the best TI prices, visit www.oemsecrets.com 

 

 

 

Latest Power Management ICs from Ricoh

   

Ricoh have introduced new power management ICs to their latest product selection.

RP604 300 mA Buck-Boost DC/DC Converter for IoT applications

This product is in particular suitable in case a supply voltage is required which is somewhere in between the voltage level of a fully charged and fully discharged battery. At a certain moment the DC/DC Converter needs to switch over from Buck to Boost mode automatically. The RP604 is designed for IoT applications which are mainly in a sleep mode and wake-up periodically to perform a measurement, transmit some data and resume to sleep mode again. For such kind of applications, the current consumption in sleep mode should be kept as low as possible. The RP604 consumes only 0.3 µA and has a peak efficiency of 90% at 0.1 mA output current.

RP511 100mA Buck DC/DC converter for IoT applications 

The RP511 is a VFM buck DC/DC Converters with synchronous rectification which can be powered from a coin cell to a USB port. The smallest solution requires only 8.0 mm2 PCB area including three external components. Therefore, this product is highly suitable for small wearable applications such as smartwatches, fitness trackers, RF modules, sensor devices etc. Current consumption is only 0.3 µA and peak efficiency is at 95% at 0.1 mA.

More information can be found in the links provided below:

https://www.e-devices.ricoh.co.jp/en/products/power/dcdc/rp604/

https://www.e-devices.ricoh.co.jp/en/products/power/dcdc/rp511/

        

 

Visible Things Industrial Starter Kit in Stock Now with Avnet Silica

Visible Things

Visible Things simplifies the complexity of secure edge to enterprise IoT technology. It delivers a complete evaluation and reference platform to connect smart devices right through to the cloud and enterprise software. Avnet Silica supports an ever increasing range of sensor, connectivity, gateway and security technologies, together with cloud, analytics, mobile and enterprise integration services. Avnet Silica regularly add new features, provide updates and deliver training on their Visible Things platform.

Avnet Silica are giving away 10 Industrial Starter Kits worth 329€, so be quick and register here to win!

Visible Things Industrial Starter Kit

Retronix Testing Services on OEMsecrets

Retronix Partners with OEMsecrets

Retronix are considered to be one of the industry leaders in IC testing services.  Retronix offer a unique set of technology solutions and can test any components you purchase whilst also offering alloy conversion if you cannot find your part in the specified alloy.

To support obsolete components listed by verified non-authorised distributors on OEMsecrets, users can now request testing services by clicking the “IC Test” icon, located in the specs column of the search results.

IC Testing

Other services

Retronix also offer a multitude of other services alongside IC testing and alloy conversion such as:

  • BGA Reballing
  • BGA Recovery
  • QFP Recovery
  • IC Repair

For more information, visit https://www.retronix.com/oem-secrets-retronix/

AVNET and TI empower your supply chain

 Silica     

Texas Instruments customers throughout the supply chain count on Avnet to deliver reliable, efficient services and customized solutions through their global capabilities, availability, flexibility and experience.

Avnet

Broad availabilities

  • Avnet ship more than 560.000 TI line items each year across Europe, the United States and Asia.
  • With 14 distribution centers worldwide
  • Avnet will manage your order process for the complete TI portfolio.

Featured TI products from Avnet on OEMsecrets

  • TPS2660 – 60V 2A Industrial eFuse with integrated reverse-Input polarity protection offers a compact size, feature rich eFuse with a full suite of protection features. The wide supply input range of 4.2 to 55 V allows control of many popular DC bus voltages. The device can withstand and protect the loads from positive and negative supply voltages up to ± 60V.

  • CC3220 – SimpleLink™ Wi-Fi® Wireless Network Processor, Internet-of-Things Solution for MCU Applications.