Analog Devices MEMS accelerometers offer ultralow power, precision impact and shock detection perfect for portable IoT applications.

These accelerometers are built to be intrinsically stable over time and temperature with no calibration required.

ADXL356/357 Accelerometers 

The ADXL356/357 MEMS accelerometers feature low noise, low power and offer an excellent solution for Wireless Condition Monitoring nodes.

ADXL372/375 Accelerometer

Ultralow power, 3-axis, ±200g MEMS accelerometer features deep, multimode output FIFO, several activity modes and comes in a small, thin package.

Get your parts sooner with free 1-day shipping when you spend $50 or more with Arrow.com

 

 

Learn all about Texas Instruments’ comprehensive Power Management porfolio

Simplify your DC/DC design with LMZM33603

The LMZM33603 36V, 3A power module offers stellar EMI performance in a compact QFN package.
Order yours today and enjoy the peace of mind that comes with reliable performance, small solution size, and reduced design cycle time.

Power your processor with the industry’s first 5+3- phase PMBus controller


Powering high-current processors requires flexible solutions, and the TPS53681 PMBus multiphase PWM buck controller delivers with dual output 6+2/5+3 phase configuration. This multiphase driverless controller is paired with TI smart power stages for accurate current sensing and excellent thermal performance.

The next generation of TVS surge diodes is here


With a 94% smaller footprint, lower leakage and flat-clamping technology, TI’s Flat-Clamp portfolio provides more robust protection than traditional TVS surge diodes.

TI’s new TVS3300 family of Flat-Clamps gives designers precise control over clamping voltage vs surge current, even across temperature. It’s time to re-evaluate your TVS protection. Learn more in the whitepaper.

NEW: Industry’s smallest 8A single-rail module


Powering your 4A to 8A digital load just got smaller, easier, and more reliable. At 7.5mm x 7.5mm, the TPSM84824 17V, 8A step-down power module provides the smallest footprint in its class. And with TurboTrans™ technology, it delivers fast transient response with the industry’s lowest overshoot.

TPSM84824 comes with minimal external components, and pin- and footprint-compatible 4A and 6A alternatives.

Introducing TI’s first PMBus power module


Presenting an easier way to power your high-current digital core: TPSM846C23 is a PMBus-compliant DC/DC power module with an integrated inductor and FETs that crams 35A of output current capability into 240mm2. Two of these modules can easily be paralleled to deliver up to 70A of output current to the point-of-load from a nominal 12V or 5V input voltage.

Save space in your automotive design with TI’s synchronous buck-boost DC-DC converter


The TPS5516x-Q1 family provides a cost-effective single chip solution for a regulated output voltage between 5V and 12V, with up to 1A load current depending on voltage requirements. The buck-boost overlap control ensures automatic transition between step-down and step-up mode with optimal efficiency.
These buck/boosts provide a smaller solution size and higher efficiency than a discrete boost-buck converter solution.

Highest efficiency and lowest standby power without the audible noise


Want the lowest standby power? Need to simplify your system design for your AC/DC applications? Get to know our newest power factor correction (PFC) controller, UCC28056. With zero cross detection scheme (without auxiliary winding) and advanced burst mode, UCC28056 will help you design your next offline system.

6A three-level buck battery charger enables faster charge times for portable electronics


TI’s BQ25910, the industry’s first integrated 6A three-level buck battery charger, is a game-changer for how we will charge our smartphones, tablets, electronic point of sale (EPOS) and other portable electronics in the future. New power conversion technology reduces battery charging time up to 50% and allows for up to 5% efficiency improvements compared to conventional architectures.

Get great EMI and thermal performance the easy way


Any engineers out there looking for high-efficiency DC/DC conversion without the headaches that typically come with EMI mitigation and thermal management? Everyone? Ok, good.

Introducing the LM73605/6 and LM76002/3 families of wide VINsynchronous buck converters. Designed with high integration, thoughtful pin-out, and best-in-class thermal coefficients, LM73605/6 and LM76002/3 give you amazing performance without all of the headaches.

The world’s smallest 36V, 1A DC/DC solution


With a 27mm2 package size and only two external components, the LMZM23600/ 01 power module can convert a nominal 24V input to 3.3V in a solution size that is 45% smaller than competition. With the simplicity of power modules paired with the magic of WEBENCH®, you can bring the world’s tiniest 36V, 1A buck design to market with blazing speed.

To find the best price for Texas Instruments search OEMsecrets

MOLEX or TE? It’s best that you order at Bürklin Elektronik!

  OEMsecrets logo

Electronics is where Bürklin’s heart lies. That’s why they offer you:

> 75,000 articles in stock – current stock levels visible online
> 500,000+ articles in the product range
500+ renowned manufacturers

Now at Bürklin…

The entire MOLEX industrial product range and all TE connectivity distribution relevant products.

MOLEX is one of the largest manufacturers of electronic components. With more than 34,500 items, Bürklin Elektronik now offers the entire range of MOLEX industrial products.

TE Connectivity is a global leader in the field of connectivity. As an authorized reseller, Bürklin Elektronik has more than 70,000 TE Connectivity articles in its product range.

Upgrade your Industrial Design with Broadcom

 

 

 

Optocouplers – Industrial Fiber – Encoders

New Packages/ More Features/ Better Performance

Get the benefit of enhanced system design through the newest features at the same or lower price with a longer-term assurance of supply.

ACPL-352J: This 5A gate drive optocoupler is a device with integrated fail-safe IGBT and MOSFET diagnostics, protection and fault reporting.


ACPL-C799 is a 1-bit, second-order sigma-delta (Σ-Δ) modular that converts an analog input into a high-speed data stream with galvanic isolation based on optical coupling technology.

AFBR-57E6APZ-HT: Low Power 125MBd SFP Transceiver for Fast Ethernet & FDDI (-40°C to +95°C Temperature).

AFBR-59E4APZ-HT: The AFBR-59E4APZ-HT is a new power-saving Small Form Factor transceiver that gives the system designer a product to implement a range of solutions for multimode fiber Fast Ethernet.

AEDR-8700 Series: The Broadcom AEDR-871x is a 3-channel reflective optical encoder device providing dual channel quadrature digital outputs and an index channel digital output.

EBV & Broadcom @ PCIM 2018

June 5-7, 2018.

Save the date and visit both at PCIM 2018.

Artificial Intelligence meets Raspberry Pi and more!

Rasberry Pi and AI Combined

Are the likes of AI and deep neural networks purely the realm of expert engineers, scientists and mathematicians?

We don’t think so, so we built a Raspberry Pi 3 Model B based object-identifying appliance, using an Intel Movidius, a Pmod HAT, a Pi camera and a Digilent OLED Pmod. Find out how we got on.

Design of a Korg Nutube Amplifier Part 5: Finishing Touches

Read the final instalment on our 5-part blog series exploring the design of a guitar pedal for amplification and distortion, going all the way from project start to a finished working design, making use of the Korg Nutube. Catch up now to see the result: a cool little pre-amp, packaged in a smart custom laser cut enclosure, with a protective case for transportation.

Harting Easy Access InduCom D-Sub Backshells

These Harting InduCom full metal hood D-sub connectors allow easy access and side by side stacking for a 3-cable entry hood. They are easy to fix with a minimum angle for screwdrivers of 7.5 degrees and provide easy assembly for use in robust and industrial-strength BUS interfaces in harsh manufacturing environments. Choose from 9, 15, 25 and 37-pole versions.

TRACO Power THM Series DC/DC Converters

Providing a reinforced insulation system for 5000 VACrms with compliance to safety standard IEC/EN/ES 60601-1 3rd edition for 2 x MOPP and approved for an operating altitude of up to 5000 m. Design and production conform to ISO 13485 and the converters also operate within the EMC emission and immunity levels according to standard IEC 60601-1-2 4th edition – ideal for medical equipment and applications such as transportation

C & K Switches APB Series Pushbuttons

Featuring backlit caps with either blue or white LEDs, C & K’s APB series pushbuttons provide a highly visible indication that the switch has been activated or turned on. Ideal for joystick modules and control panels used in off-road transportation and construction equipment controls, in addition to harsh industrial applications and featuring an extended operating life of up to 1,000,000 cycles

DSFL Series D-Sub Connector Housings

Straight and angled diecast zinc D-Sub connector housings. The IP20 hoods feature a large inner interior making them suitable for D-Sub connectors with special contacts. The IP20 D-Sub hoods have a cable strain relief with a 3.0 mm to 9.5 mm external cable diameter. The robust hoods are easily assembled and mounted due to the snap fit locking feature and pre-assembled locking screws, making them ideal for harsh factory and industrial environments.

High Performance Off line Switcher and PFC Controllers

A robust miniature Ethernet interface, which has the potential to replace the conventional RJ45 connection. The connectors have been designed for use in a variety of fields and applications including security systems, factory automation such as machinery and robotics, communications and data networks, and various transportation applications.

For further information, click the links below to find out more about the parts within this article:

https://www.rs-online.com/designspark/ai-powered-identification-with-the-pidentifier

https://www.rs-online.com/designspark/design-of-a-korg-nutube-amplifier-part-5-finishing-touches

https://uk.rs-online.com/web/c/?searchTerm=np-inducom-0318_uk&searchType=Offers&dr=N

https://uk.rs-online.com/web/c/power-supplies-transformers/dc-dc-converters/isolated-dc-dc-converters/?searchTerm=TRACOPOWER&applied-dimensions=4293630027,4294880252,4294870324,4294880577

https://uk.rs-online.com/web/c/switches/push-button-switches-accessories/push-button-switches/?searchTerm=np-ckswitches-0318_uk&searchType=Offers&dr=N&applied-dimensions=4294840722

https://uk.rs-online.com/web/c/connectors/usb-d-sub-computing-connectors/d-sub-connector-backshells/?searchTerm=np-Phoenix-0118_uk&searchType=Offers&h=s&sra=oss&redirect-relevancy-data=77633D4E4F4E4526

https://uk.rs-online.com/web/c/connectors/network-telecom-connectors/rj45-connectors/?searchTerm=np-Hirose-0118_uk&searchType=Offers&h=s&sra=oss&redirect-relevancy-data=77633D4E4F4E4526

You can search for all RS inventory and compare prices from 120 distributors on www.oemsecrets.com

TLV7011 Series Comparator from Texas Instruments

Digital is not everything: in real life, one sometimes needs a comparator. Texas Instruments recently-introduced TLV70x1 series provide a cheap and space-conscious solution for this problem.

The traditional knee-jerk reaction to a problem requiring a comparator is a great indicator of your age: some will grab an LM324, others will go for an LM741. Both of these are opamps, that requires quite a bit of external “diddling” before they can act as a reliable comparator. This not only increases BOM size and cost, but also wastes space on the board.

Go dedicated

TI’s TLV70x1 family is a set of four ICs, each of which contain but _ONE_ comparator. The most outstanding attribute is the small size: the Extra Small Outline No-Lead (aka X2SON) package, described here is 0.8×0.8mm small. For prototyping, a classic SOT23 case is also available, which can be soldered by hand with some practice.

Generally, the parts are optimized to limit BOM changes. First of all, a supply voltage range of 1.6V to 5.5V means that the chip is very likely to “blend into” your environment. Benefit number two is an internal hysteresis to the – temperature dependent – tune of 4mV, thereby eliminating the need for a feedback resistor.

One ambivalent aspect of the TLV70xx family is their capability to drive and sink insane amounts of current. Short-circuit values are in the range of 50mA, which means that most LEDs and even longer PCB traces can be driven directly. Of course, this also means that a bypass capacitor is recommended – the knife cuts both ways.

Greetings from the Kelly family

Traditionally, small part number deviations meant a change in the amount of chips in the case. This is not the case for the TLV family: the TLV7011 and 7031 have push-pull outputs, while the other ones use the open-drain principle. Furthermore, TLV7011 and 7021 use 5 Microamps of current and offer a propagation delay of 260ns, while the 7031 and 7041 need 335 Nanoamps at 3 Microseconds of propagation.

Be aware that the TLV70xx series, being quite young, shows a tremendous price spread: as of this writing, quantity one prices range from 17 to more than 50 cents. Furthermore, finding datasheets can be difficult. But, as always, OEMsecrets to the rescue – simply follow the links in the table for more comparator goodness!

 

Part Datasheet OEMSecrets link
TLV7011

 

 

– – – – –

Ing. Tam HANNA…has worked in the embedded space since the time when the PIC 16F84A was hot. After a few years of mobile computing, his consulting company Tamoggemon Holding k.s. has refocused on hardware design.

OEMsecrets is a leading price comparison search site for electronic parts, listing over 32 million products from 120 distributors. The website is free to use for all engineers and buyers, allowing users to quickly and easily compare distributor prices and availability.