Upgrade your Industrial Design with Broadcom

 

 

 

Optocouplers – Industrial Fiber – Encoders

New Packages/ More Features/ Better Performance

Get the benefit of enhanced system design through the newest features at the same or lower price with a longer-term assurance of supply.

ACPL-352J: This 5A gate drive optocoupler is a device with integrated fail-safe IGBT and MOSFET diagnostics, protection and fault reporting.


ACPL-C799 is a 1-bit, second-order sigma-delta (Σ-Δ) modular that converts an analog input into a high-speed data stream with galvanic isolation based on optical coupling technology.

AFBR-57E6APZ-HT: Low Power 125MBd SFP Transceiver for Fast Ethernet & FDDI (-40°C to +95°C Temperature).

AFBR-59E4APZ-HT: The AFBR-59E4APZ-HT is a new power-saving Small Form Factor transceiver that gives the system designer a product to implement a range of solutions for multimode fiber Fast Ethernet.

AEDR-8700 Series: The Broadcom AEDR-871x is a 3-channel reflective optical encoder device providing dual channel quadrature digital outputs and an index channel digital output.

EBV & Broadcom @ PCIM 2018

June 5-7, 2018.

Save the date and visit both at PCIM 2018.

Leave a Reply

Your email address will not be published. Required fields are marked *