Texas Instruments Latest Power Management Products

      

Learn all about Texas Instruments’ comprehensive Power Management portfolio

Simplify your DC/DC design with LMZM33603   

The LMZM33603 36V, 3A power module offers stellar EMI performance in a compact QFN package. Order yours today and enjoy the peace of mind that comes with reliable performance, small solution size, and reduced design cycle time.

LMZM33603Download DataSheet

Power your processor with the industry’s first 5+3-phase PMBus controller

Powering high-current processors requires flexible solutions, and the TPS53681 PMBus multiphase PWM buck controller delivers with dual output 6+2/5+3 phase configuration. This multiphase driverless controller is paired with TI smart power stages for accurate current sensing and excellent thermal performance.

TPS53681 Download DataSheet

TPS54424 provides high efficiency in a tiny HotRod™ package

The new TPS54424 17V, 4A synchronous SWIFT™ buck converter has the features to be your new go-to solution for 12V to point-of-load (PoL) conversions. Synchronization and fixed-frequency operation help manage noise for applications within sensitive Medical and Test & Measurement environments, while customers in the Telecom and Enterprise Switching markets will appreciate the integrated low RDS(on) FETs and high-output accuracy.

TPS54424 Download DataSheet

Achieve higher power and reliability in your automotive lighting design

By removing the integrated MOSFET, the TPS92830-Q1 LED controller provides ultimate design flexibility, allowing you to choose the right MOSFET for your automotive lighting system.

The TPS92830-Q1 has a unique architecture which enables you to achieve higher system power with improved thermal dissipation while built-in LED open and short detection and an output current derating feature enable greater system reliability.

TPS92830-Q1 Download DataSheet

           

Leave a Reply

Your email address will not be published. Required fields are marked *