TI Interface Products & Isolation Solutions

Texas Instruments offers a broad face of interface products delivering efficient, robust and reliable communication. 

IO-Link transceivers with integrated protection in a tiny package    

The TIOL111 transceiver implements the IO-Link interface for industrial bidirectional, point-to-point communication. When connected to an IO-Link master through a three-wire interface, the master can initiate communication and exchange data with the remote node while the TIOL111 acts as a complete physical layer for the communication.

Digital Sensor Output Driver With Integrated Surge Protection

TIOS101 is configurable as a high-side, low-side or push-pull driver and is capable of withstanding up to 1.2 kV (500 Ω) of IEC 61000-4-5 surge, featuring integrated reverse polarity protection. A simple pin-programmable interface allows easy interfacing to the controller circuits.

Multiple Switch Detection Interface for industrial applications

The TIC12400 Multiple Switch Detection Interface (MSDI) switch and sensor monitor directly monitors and provides built-in diagnostics for 24 channel inputs. The device’s polling sequence architecture reduces the processor active time, significantly cutting system power usage in industrial applications.

Meet the Highest Efficiency Reinforced Isolator with DC/DC Power

With the industry’s most efficient power transfer, lowest radiated emissions and highest immunity, the ISOW7841 reinforced digital isolator helps support reliable operation of industrial systems. The device offers integrated isolated power and data up to 100 Mbps. Higher power delivery and longer system lifetime are enabled through 80% higher efficiency compared to other integrated solutions.

Click the links below to request a sample or buy the part that you require today:

http://www.ti.com/product/TIOL111/samplebuy?HQS=asc-int-trx-iolink-exah-sa-TIOL111_TIOS101campaignemail-eu&DCM=yes

http://www.ti.com/product/tios101/samplebuy?HQS=asc-int-trx-tios101-exah-sa-iolink-eu&DCM=yes

http://www.ti.com/product/tic12400/samplebuy?HQS=asc-int-mux-tic12400-exah-sa-msdi-eu&DCM=yes

http://www.ti.com/product/ISOW7841/samplebuy?HQS=asc-int-iso-isow-exah-sa-null-eu&DCM=yes

To find the best TI prices, visit www.oemsecrets.com 

 

 

 

Leave a Reply

Your email address will not be published. Required fields are marked *